RC1206FR-0715KL by Yageo Corporation

RES, 15K, 1%, 0.25W, 1206, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Rutronik Rutronik
3,770,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
1,105,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
895,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
580,000 units
Buy Now
Logo for Avnet America Avnet America
185,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
50,400 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
25,000 units
Buy Now
Logo for Distrelec Distrelec
13,200 units
Buy Now
Logo for Newark Electronics Newark Electronics
11,030 units
Buy Now
Logo for element14 element14
11,030 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

RC1206 15K 1% 0,25W TK100 | Rutronik
General Purpose Chip Resistor Thick Film 1206 15kOhm 1% Paper T/R | Avnet Europe
Resistor: thick film | Transfer Multisort Elektronik
SMD Resistor 1206 1/4W 1% 15K Taped | Schukat Electronic
RES SMT 15K 1% 1206 5K/TR PICK#202270 | Component Electronics
YAGEO SMD Resistor 250mW, 15kOhm, 1%, 1206 | Distrelec
RES, 15K, 1%, 0.25W, 1206, THICK FILM ROHS COMPLIANT: YES | Newark Electronics
Resistor SMD 0,25W 1206 TC100 | SOS electronic
Res SMD 1206 15K0 1% 0.25W 100ppm 7 T&R 12 NC 232272461503L | Holdelec
RC1206FR-0715KL | Rotakorn Electronics

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC1206FR-0715KL?

Additional datasheets, footprints and schematics for RC1206FR-0715KL are listed on our Part Details page. You can also find images and similar parts to RC1206FR-0715KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC1206FR-0715KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC1206FR-0715KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC1206FR-0715KL you can contact the distributor directly for product support, shipping queries etc.

Is the RC1206FR-0715KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC1206FR-0715KL have stock available?

Authorised distributors including Rutronik, Arrow Electronics, Chip One Stop, Avnet Europe and Avnet America have stock available or on a lead time for RC1206FR-0715KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC1206FR-0715KL often in real-time on the comparison pages.

What if I can't find stock of RC1206FR-0715KL?

You can fill out our help required form which you can use to request a quote for RC1206FR-0715KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay