Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connection Method | Wireless |
---|---|
Computer Connector | - |
Keyboard Size | Standard |
Mouse Type | - |
Keyboard Colour | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Compliant |
Product Range | RC Series |
---|---|
Inductance | 75µH |
Inductor Construction | Unshielded |
RMS Current (Irms) | 2.5A |
Saturation Current (Isat) | 2.5A |
DC Resistance Max | 0.07ohm |
Inductance Tolerance | ± 10% |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
Inductor, High Frequency, Ind 75uH, Tol +/-10%,Cur 2.5A, Thru-Hole, DCR 0.07 Ohms | Triad Magnetics RC-11 | RS Americas |
Inductor, 75Uh, 2.5A, +10% | Newark Electronics |
RC Series 75 uH ▒10 % Tolerance 2.5 A Unshielded Through Hole Power Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a RC11?
Additional datasheets, footprints and schematics for RC11 are listed on our Part Details page. You can also find images and similar parts to RC11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC11 fall under?
The RC11 is listed under Computer & Office > Computing > Computer Peripherals.
Can I view similar or alternative parts?
You can view similar parts to RC11 when available in the Computer Peripherals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC11 you can contact the distributor directly for product support, shipping queries etc.
Is the RC11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC11 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RC11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC11 often in real-time on the comparison pages.
What if I can't find stock of RC11?
You can fill out our help required form which you can use to request a quote for RC11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.