Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Input Power | - |
No Load Speed | 20000rpm |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (12-Jan-2017) |
Rotary Tool Kit, 9Vdc Ni-Mh Batt, 100Pc | Newark Electronics |
ROTARY TOOL KIT, 9VDC NI-MH BATT, 100PC | Farnell |
Where can I find additional details, specifications and documents for a RC09X?
Additional datasheets, footprints and schematics for RC09X are listed on our Part Details page. You can also find images and similar parts to RC09X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC09X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC09X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC09X fall under?
The RC09X is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Rotary Tools.
Can I view similar or alternative parts?
You can view similar parts to RC09X when available in the Rotary Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC09X you can contact the distributor directly for product support, shipping queries etc.
Is the RC09X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC09X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RC09X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC09X often in real-time on the comparison pages.
What if I can't find stock of RC09X?
You can fill out our help required form which you can use to request a quote for RC09X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.