Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
18,940
units
|
Buy Now |
![]() |
Arrow Electronics |
485,000
units
|
Buy Now |
![]() |
Rutronik |
325,000
units
|
Buy Now |
![]() |
Avnet Europe |
210,000
units
|
Buy Now |
![]() |
Avnet America |
80,000
units
|
Buy Now |
![]() |
Chip One Stop |
24,800
units
|
Buy Now |
![]() |
element14 |
18,670
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
8,400
units
|
Buy Now |
![]() |
Newark Electronics |
2,431
units
|
Buy Now |
Resistance | 2.2ohm |
---|---|
Resistance Tolerance | ± 5% |
Power Rating | 125mW |
Resistor Case Style | 0805 [2012 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Product Range | RC Series |
RoHS Compliant | Yes |
RC0805 2,2R 5% 0,125W TK200 | Rutronik |
Res General Purpose Thick Film 0805 2.2 Ohm 5% 1/8W ±200ppm/°C Molded SMD Paper T/R | Avnet Europe |
RES, 2R2, 5%, 0.125W, 0805, THICK FILM | Farnell |
RC0805 2,2R 5% 0,125W TK200 | Elfaro |
Resistor: thick film | Transfer Multisort Elektronik |
Stock Europe - ROHS:YES | ComS.I.T. |
RES, 2R2, 5%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES | Newark Electronics |
Where can I find additional details, specifications and documents for a RC0805JR-072R2L?
Additional datasheets, footprints and schematics for RC0805JR-072R2L are listed on our Part Details page. You can also find images and similar parts to RC0805JR-072R2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805JR-072R2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805JR-072R2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805JR-072R2L fall under?
The RC0805JR-072R2L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0805JR-072R2L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805JR-072R2L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805JR-072R2L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805JR-072R2L have stock available?
Authorised distributors including Arrow Electronics, Rutronik, Avnet Europe, Avnet America and Chip One Stop have stock available or on a lead time for RC0805JR-072R2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805JR-072R2L often in real-time on the comparison pages.
What if I can't find stock of RC0805JR-072R2L?
You can fill out our help required form which you can use to request a quote for RC0805JR-072R2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.