RC0805FR-074K64L by Yageo Corporation

RES, 4K64, 1%, 0.125W, 0805, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0022

Distributor Stock
Logo for Farnell
Farnell
from US$0.0039
182,077
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0029
1,035,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0110
182,077
in stock
Buy Now
Logo for element14
element14
from US$0.0097
182,077
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0023
170,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0024
75,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0051
18,100
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0022
4,700
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
85,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0022
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

4.64K OHM 1% | TTI Europe
Res, 4K64, 1%, 0.125W, 0805, Thick Film Rohs Compliant: Yes |Yageo RC0805FR-074K64L | Newark Electronics
RC Series 0805 0.125 W 4.64 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics
RC0805 4,64K 1% 0,125W TK100 | Rutronik
Resistor: thick film | Transfer Multisort Elektronik
SMD Chip Resistor, 4.64 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus
SMD Chip Resistor, 4.64 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0805FR-074K64L?

Additional datasheets, footprints and schematics for RC0805FR-074K64L are listed on our Part Details page. You can also find images and similar parts to RC0805FR-074K64L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0805FR-074K64L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-074K64L price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-074K64L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0805FR-074K64L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0805FR-074K64L have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RC0805FR-074K64L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0805FR-074K64L often in real-time on the comparison pages.

What if I can't find stock of RC0805FR-074K64L?

You can fill out our help required form which you can use to request a quote for RC0805FR-074K64L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay