Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0019
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$0.0054
|
15,000
in stock
|
Buy Now |
![]() |
TTI Europe
from US$0.0024
|
1,135,000
in stock
|
Buy Now |
![]() |
TTI Asia
from US$0.0026
|
565,000
in stock
|
Buy Now |
![]() |
Rutronik
from US$0.0019
|
435,000
in stock
|
Buy Now |
![]() |
element14
from US$0.0078
|
91,757
in stock
|
Buy Now |
![]() |
Farnell
from US$0.0075
|
91,757
in stock
|
Buy Now |
![]() |
Future Electronics
from US$0.0019
|
80,000
in stock
|
Buy Now |
![]() |
TME
from US$0.0054
|
24,635
in stock
|
Buy Now |
![]() |
Schukat Electronic
from US$0.0026
|
20,000
in stock
|
Buy Now |
![]() |
TTI Americas
from US$0.0026
|
15,000
in stock
|
Buy Now |
![]() |
Chip One Stop
from US$0.0036
|
6,184
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$0.0070
|
5,282
in stock
|
Buy Now |
![]() |
CoreStaff
from US$0.0020
|
4,935
in stock
|
Buy Now |
![]() |
Conrad
from US$9.26
|
2
in stock
|
Buy Now |
![]() |
Avnet Abacus
-
|
365,000
in stock
|
Buy Now |
![]() |
Avnet America
from US$0.0021
|
-
|
Buy Now |
![]() |
Ozdisan
from US$0.0025
|
-
|
Buy Now |
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 120ohm |
Product Range | RC Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 150V |
120 OHM 1% | TTI Europe |
RC0805 120R 1% 0,125W TK100 | Rutronik |
RES, 120R, 1%, 0.125W, 0805, THICK FILM | element14 |
RC Series 0805 0.125 W 120 Ohm ±1% ±100 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
Resistor: thick film | TME |
Res SMD 0805 120R 1% 0.125W T.C.100ppm | RS |
Res, 120R, 1%, 0.125W, Thick Film, 0805 | Newark Electronics |
Yageo RC0805FR-07120RL RC0805FR-07120RL Dickschicht-Widerstand 120 Ω SMD 0805 0.125 W 1 % 5000 St. Tape on Full reel | Conrad |
SMD Chip Resistor, 120 Ohm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 120 Ohm, ? 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0805FR-07120RL?
Additional datasheets, footprints and schematics for RC0805FR-07120RL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-07120RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-07120RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-07120RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-07120RL fall under?
The RC0805FR-07120RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-07120RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-07120RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-07120RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-07120RL have stock available?
Authorised distributors including TTI Europe, TTI Asia, Rutronik, element14 and Farnell have stock available or on a lead time for RC0805FR-07120RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-07120RL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-07120RL?
You can fill out our help required form which you can use to request a quote for RC0805FR-07120RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.