Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0014
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0036
|
429
in stock
|
Buy Now | |
TTI Europe
from US$0.0025
|
360,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0021
|
295,000
in stock
|
Buy Now | |
Rutronik
from US$0.0024
|
285,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0014
|
12,200
in stock
|
Buy Now | |
Distrelec
from US$0.0107
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0042
|
3,300
in stock
|
Buy Now | |
Newark Electronics
from US$0.0110
|
429
in stock
|
Buy Now | |
element14
from US$0.0029
|
429
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0022
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
36K OHM 1% | TTI Europe |
RC Series 0805 0.125 W 36 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0805 36K 1% 0,125W TK100 | Rutronik |
YAGEO SMD Resistor 125mW, 36kOhm, 1%, 0805 | Distrelec |
Resistor: thick film | Transfer Multisort Elektronik |
Res, 36K, 1%, 0.125W, 0805, Thick Film Rohs Compliant: Yes |Yageo RC0805FR-0736KL | Newark Electronics |
SMD Chip Resistor, 36 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 36 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0805FR-0736KL?
Additional datasheets, footprints and schematics for RC0805FR-0736KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-0736KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-0736KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-0736KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-0736KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-0736KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-0736KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Chip One Stop and Distrelec have stock available or on a lead time for RC0805FR-0736KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-0736KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-0736KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-0736KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.