RC0805FR-0713KL by Yageo Corporation

RES, 13K, 1%, 0.125W, 0805, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Rutronik Rutronik
215,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
80,000 units
Buy Now
Logo for Avnet America Avnet America
65,000 units
Buy Now
Logo for Newark Electronics Newark Electronics
33,070 units
Buy Now
Logo for element14 element14
33,070 units
Buy Now
Logo for Chip One Stop Chip One Stop
15,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
5,003 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
4,900 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

RC0805 13K 1% 0,125W TK100 | Rutronik
Stock Europe - ROHS:YES | ComS.I.T.
General Purpose Chip Resistor Thick Film 0805 13kOhm 1% Paper T/R | Avnet Europe
RES, 13K, 1%, 0.125W, 0805, THICK FILM ROHS COMPLIANT: YES | Newark Electronics
RES THICK FILM 13K OHM 1/8W +/-1% 0805 SMD | Dan-Mar Components
Resistor: thick film | Transfer Multisort Elektronik

Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0805FR-0713KL?

Additional datasheets, footprints and schematics for RC0805FR-0713KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-0713KL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0805FR-0713KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-0713KL price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-0713KL you can contact the distributor directly for product support, shipping queries etc.

Is the RC0805FR-0713KL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0805FR-0713KL have stock available?

Authorised distributors including Rutronik, Avnet Europe, Avnet America, Newark Electronics and Farnell have stock available or on a lead time for RC0805FR-0713KL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0805FR-0713KL often in real-time on the comparison pages.

What if I can't find stock of RC0805FR-0713KL?

You can fill out our help required form which you can use to request a quote for RC0805FR-0713KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay