Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0016
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0036
|
790
in stock
|
Buy Now | |
Future Electronics
from US$0.0021
|
255,000
in stock
|
Buy Now | |
Rutronik
from US$0.0023
|
237,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0021
|
125,000
in stock
|
Buy Now | |
RS
from US$0.0087
|
8,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0016
|
7,879
in stock
|
Buy Now | |
Newark Electronics
from US$0.0080
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0050
|
5,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Avnet America
from US$0.0022
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RC Series 0805 0.125 W 11 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0805 11K 1% 0,125W TK100 | Rutronik |
11K OHM 1% | TTI Europe |
Resistor Thick Film 0805 11K | RS |
Res, 11K, 1%, 0.125W, Thick Film, 0805 Rohs Compliant: Yes |Yageo RC0805FR-0711KL | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
RES, 11K, 1%, 0.125W, THICK FILM, 0805 | element14 |
SMD Chip Resistor, 11 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 11 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0805FR-0711KL?
Additional datasheets, footprints and schematics for RC0805FR-0711KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-0711KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-0711KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-0711KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-0711KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-0711KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-0711KL have stock available?
Authorised distributors including Future Electronics, Rutronik, TTI Europe, RS and Chip One Stop have stock available or on a lead time for RC0805FR-0711KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-0711KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-0711KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-0711KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.