Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0018
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0026
|
1,955,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0028
|
6,645,000
in stock
|
Buy Now | |
Rutronik
from US$0.0023
|
4,825,000
in stock
|
Buy Now | |
element14
from US$0.0073
|
553,459
in stock
|
Buy Now | |
Newark Electronics
from US$0.0100
|
549,054
in stock
|
Buy Now | |
Farnell
from US$0.0081
|
549,054
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0026
|
65,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0019
|
58,900
in stock
|
Buy Now | |
Avnet America
from US$0.0022
|
40,000
in stock
|
Buy Now | |
RS
from US$0.0075
|
10,600
in stock
|
Buy Now | |
Distrelec
from US$0.0106
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0022
|
788
in stock
|
Buy Now | |
Avnet Abacus
-
|
365,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0018
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100kohm |
Product Range | RC Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 150V |
100K OHM 1% | TTI Europe |
RC0805 100K 1% 0,125W TK100 | Rutronik |
RC Series 0805 0.125 W 100 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RES, 100K, 1%, 0.125W, 0805, THICK FILM | element14 |
Thick Film Resistor, 100Kohm, 125Mw, 1% | Newark Electronics |
SMD Resistor 0805 1/8W 1% 100K Taped | Schukat Electronic |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Chip Resistor, 100 kOhm, ± 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 0805 1% 100K | RS |
YAGEO SMD Resistor 125mW, 100kOhm, 1%, 0805 | Distrelec |
SMD Chip Resistor, 100 kOhm, � 1%, 125 mW, 0805 [2012 Metric], Thick Film, General Purpose | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0805FR-07100KL?
Additional datasheets, footprints and schematics for RC0805FR-07100KL are listed on our Part Details page. You can also find images and similar parts to RC0805FR-07100KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0805FR-07100KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0805FR-07100KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0805FR-07100KL fall under?
The RC0805FR-07100KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0805FR-07100KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0805FR-07100KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0805FR-07100KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0805FR-07100KL have stock available?
Authorised distributors including TTI Europe, Rutronik, Future Electronics, element14 and Newark Electronics have stock available or on a lead time for RC0805FR-07100KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0805FR-07100KL often in real-time on the comparison pages.
What if I can't find stock of RC0805FR-07100KL?
You can fill out our help required form which you can use to request a quote for RC0805FR-07100KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.