Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Kit Contents | RC21 R-Chip Resistors |
---|---|
Power Rating | 100mW, 100mW |
Range of Resistor Values | 1ohm to 10Mohm |
Resistance Tolerance | ± 5% |
No. of Items in Kit | - |
Product Range | RC Series |
SVHC | No SVHC (15-Jan-2019) |
Temperature Coeff. + | 200ppm/°C |
Temperature Coeff. - | 200ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Working Voltage | 50V |
RC0603-SORT24 5% 120 VALUES | Rutronik |
Resistor Kit, Rc0603, 0603, E24 | Newark Electronics |
RESISTOR KIT, RC0603, 0603, E24 | element14 |
YAGRC0603JR-SKE24L | Avnet Abacus |
Where can I find additional details, specifications and documents for a RC0603JR-SKE24L?
Additional datasheets, footprints and schematics for RC0603JR-SKE24L are listed on our Part Details page. You can also find images and similar parts to RC0603JR-SKE24L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-SKE24L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-SKE24L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-SKE24L fall under?
The RC0603JR-SKE24L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-SKE24L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-SKE24L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-SKE24L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-SKE24L have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for RC0603JR-SKE24L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-SKE24L often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-SKE24L?
You can fill out our help required form which you can use to request a quote for RC0603JR-SKE24L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.