Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,515,000
units
|
Buy Now |
![]() |
TTI Europe |
630,000
units
|
Buy Now |
![]() |
Avnet America |
250,000
units
|
Buy Now |
![]() |
Arrow Electronics |
150,000
units
|
Buy Now |
![]() |
Avnet Europe |
135,000
units
|
Buy Now |
![]() |
Rutronik |
15,000
units
|
Buy Now |
![]() |
Farnell |
14,880
units
|
Buy Now |
![]() |
element14 |
4,880
units
|
Buy Now |
![]() |
Newark Electronics |
4,880
units
|
Buy Now |
![]() |
Chip One Stop |
4,500
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 82kohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
RC Series 0603 0.1 W 82 kOhm ▒5% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
82K OHM 5% | TTI Europe |
SMD Chip Resistor, 82 kOhm, ± 5%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
RC0603JR-0782KL Yageo | Elfaro |
RC0603 82K 5% 0,1W TK100 | Rutronik |
RES, 82K, 5%, 0.1W, THICK FILM, 0603 | Farnell |
Res, 82K, 5%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603JR-0782KL | Newark Electronics |
82 kOhms 100 mW 0603 5% | Mouser Electronics |
Where can I find additional details, specifications and documents for a RC0603JR-0782KL?
Additional datasheets, footprints and schematics for RC0603JR-0782KL are listed on our Part Details page. You can also find images and similar parts to RC0603JR-0782KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603JR-0782KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603JR-0782KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603JR-0782KL fall under?
The RC0603JR-0782KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603JR-0782KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603JR-0782KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603JR-0782KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603JR-0782KL have stock available?
Authorised distributors including Future Electronics, TTI Europe, Avnet America, Arrow Electronics and Avnet Europe have stock available or on a lead time for RC0603JR-0782KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603JR-0782KL often in real-time on the comparison pages.
What if I can't find stock of RC0603JR-0782KL?
You can fill out our help required form which you can use to request a quote for RC0603JR-0782KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.