RC0603FR-077K5L Resistors - Fixed Value by Yageo Corporation

RES, THICK FILM, 7K5, 1%, 0.1W, 0603, REEL

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for TTI Europe TTI Europe
15,525,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
4,165,000 units
Buy Now
Logo for Rutronik Rutronik
1,150,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
60,000 units
Buy Now
Logo for element14 element14
39,588 units
Buy Now
Logo for Avnet America Avnet America
10,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
7,046 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
4,600 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,929 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 7.5kohm
Resistance Tolerance ± 1%
Power Rating 100mW
Resistor Case Style 0603 [1608 Metric]
Resistor Technology Thick Film
Resistor Type General Purpose
Voltage Rating 75V
RoHS Compliant Yes

Alternative Descriptions

7.5K OHM 1% | TTI Europe
RC0603 7,5K 1% 0,1W TK100 | Rutronik
RES THICK FILM 7.5K OHM 1/10W +/-1% 0603 SMD | Dan-Mar Components
Res General Purpose Thick Film 0603 7.5K Ohm 1% 1/10W ±100ppm/°C Molded SMD Paper T/R | Avnet Europe
RES, THICK FILM, 7K5, 1%, 0.1W, 0603, RE | Farnell
RES SMT 7.5K 1% 0603 T/R PICK#112085/112086 | Component Electronics
Resistor: thick film | Transfer Multisort Elektronik
RES, THICK FILM, 7K5, 1%, 0.1W, 0603 | Newark Electronics
RC0603 7,5K 1% 0,1W TK100 | Elfaro
Res SMD 0603 7K50 1% 0.1W 100ppm 7 T&R 12 NC 232270467502L | Holdelec

More Parts in Chip SMD Resistors


Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0603FR-077K5L?

Additional datasheets, footprints and schematics for RC0603FR-077K5L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-077K5L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0603FR-077K5L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-077K5L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0603FR-077K5L fall under?

The RC0603FR-077K5L is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.

Can I view similar or alternative parts?

You can view similar parts to RC0603FR-077K5L when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-077K5L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0603FR-077K5L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0603FR-077K5L have stock available?

Authorised distributors including TTI Europe, Arrow Electronics, Rutronik, Avnet Europe and Farnell have stock available or on a lead time for RC0603FR-077K5L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0603FR-077K5L often in real-time on the comparison pages.

What if I can't find stock of RC0603FR-077K5L?

You can fill out our help required form which you can use to request a quote for RC0603FR-077K5L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay