RC0603FR-07620RL by Yageo Corporation

RES, 620R, 1%, 0.1W, 0603, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0012


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.0013
2,095,000
Buy Now
Logo for Micros Micros US$0.0013
80,000
Buy Now
Logo for element14 element14 US$0.0022
33,500
Buy Now
Logo for Farnell Farnell US$0.0023
33,500
Buy Now
Logo for RS RS US$0.0051
12,300
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0060
5,055
Buy Now
Logo for Avnet America Avnet America US$0.0013
5,000
Buy Now
Logo for Chip One Stop Chip One Stop US$0.0013
1,374
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0013
500
Buy Now
Logo for Distrelec Distrelec -
15,988
Buy Now
Logo for Rutronik Rutronik US$0.0014
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

620 OHM 1% | TTI Europe
RC Series 0603 0.1 W 620 Ohm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics
Resistor Thick Film 0603 620R | RS
Res, 620R, 1%, 0.1W, Thick Film, 0603 | Newark Electronics
SMD Chip Resistor, 620 Ohm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
Resistor: thick film | Transfer Multisort Elektronik
YAGEO SMD Resistor 100mW, 620Ohm, 1%, 0603 | Distrelec
RC0603 620R 1% 0,1W TK100 | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0603FR-07620RL?

Additional datasheets, footprints and schematics for RC0603FR-07620RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07620RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0603FR-07620RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07620RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07620RL you can contact the distributor directly for product support, shipping queries etc.

Is the RC0603FR-07620RL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0603FR-07620RL have stock available?

Authorised distributors including TTI Europe, Future Electronics, Micros, element14 and Farnell have stock available or on a lead time for RC0603FR-07620RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0603FR-07620RL often in real-time on the comparison pages.

What if I can't find stock of RC0603FR-07620RL?

You can fill out our help required form which you can use to request a quote for RC0603FR-07620RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay