RC0603FR-0751K1L by Yageo Corporation

RES, 51K1, 1%, 0.1W, 0603, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0006


Distributor Starting From Stock
Logo for TTI Europe TTI Europe US$0.0011
3,520,000
Buy Now
Logo for Farnell Farnell US$0.0023
20,040
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0040
19,890
Buy Now
Logo for element14 element14 US$0.0022
19,390
Buy Now
Logo for RS RS US$0.0051
18,500
Buy Now
Logo for Avnet America Avnet America US$0.0013
5,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0041
5,000
Buy Now
Logo for Chip One Stop Chip One Stop US$0.0006
1,600
Buy Now
Logo for Avnet Abacus Avnet Abacus -
2,920,000
Buy Now
Logo for Rutronik Rutronik US$0.0014
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

RoHS Compliant YES

Alternative Descriptions

RC Series 0603 0.1 W 51.1 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics
51.1K OHM 1% | TTI Europe
Res, 51K1, 1%, 0.1W, 0603, Thick Film Rohs Compliant: Yes |Yageo RC0603FR-0751K1L | Newark Electronics
Resistor Thick Film 0603 51K1 | RS
SMD Chip Resistor, 51.1 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
Resistor: thick film | Transfer Multisort Elektronik
SMD Chip Resistor, 51.1 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus
RC0603 51,1K 1% 0,1W TK100 | Rutronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0603FR-0751K1L?

Additional datasheets, footprints and schematics for RC0603FR-0751K1L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-0751K1L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0603FR-0751K1L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-0751K1L price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-0751K1L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0603FR-0751K1L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0603FR-0751K1L have stock available?

Authorised distributors including Future Electronics, TTI Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for RC0603FR-0751K1L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0603FR-0751K1L often in real-time on the comparison pages.

What if I can't find stock of RC0603FR-0751K1L?

You can fill out our help required form which you can use to request a quote for RC0603FR-0751K1L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay