RC0603FR-074K7L. Resistors by Yageo Corporation

RES 4K7 1% 0.1W 0603 THICK FILM

Status: Unknown
Series: RC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Price Stock
Logo for TTI Europe TTI Europe US$0.0013
91,280,000
Buy Now
Logo for Rutronik Rutronik US$0.0018
31,665,000
Buy Now
Logo for Avnet Abacus Avnet Abacus -
4,030,000
Buy Now
Logo for Avnet America Avnet America US$0.0013
847,790
Buy Now
Logo for element14 element14 US$0.0066
363,000
Buy Now
Logo for Newark Electronics Newark Electronics US$0.0040
333,000
Buy Now
Logo for Farnell Farnell US$0.0038
333,000
Buy Now
Logo for Rapid Electronics Rapid Electronics US$0.0013
255,000
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$0.0112
99,600
Buy Now
Logo for Chip One Stop Chip One Stop US$0.0044
71,699
Buy Now
Logo for Schukat Electronic Schukat Electronic US$0.0029
65,000
Buy Now
Logo for Distrelec Distrelec -
17,000
Buy Now
Logo for RS RS US$0.0086
7,900
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 4.7kohm
Product Range RC Series
Voltage Rating 75V
Resistor Element Material Thick Film
Power Rating 100mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Reel Quantity 5000

Alternative Descriptions

4.7K OHM 1% | TTI Europe
RC0603 4,7K 1% 0,1W TK100 | Rutronik
RC Series 0603 0.1 W 4.7 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics
SMD Chip Resistor, 4.7 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America
RES, 4K7, 1%, 0.1W, 0603, THICK FILM | element14
Res, Thick Film, 4K7, 1%, 0.1W, 0603 | Newark Electronics
Resistor SMD 0,1W 0603 TC100 R0603 1% 4,7 K | Rapid Electronics
Resistor SMD 0,1W 0603 TC100 | SOS electronic
Resistor: thick film | Transfer Multisort Elektronik
SMD Resistor 0603 0,1W 1% 4,7K Taped | Schukat Electronic
YAGEO SMD Resistor 100mW, 4.7kOhm, 1%, 0603 | Distrelec
Resistor Thick film 0603 1% 4K7 | RS
RES SMD 4.7K OHM 1% 1/10W 0603 | Rotakorn Electronics
RES THICK FILM 4.7K OHM 0.1W 1% 0603 SMD | Dan-Mar Components
RES SMT 4.7K 1% 0603 T/R PICK#212754/212755 | Component Electronics
RES SMC 0603 4.7K 1% | Component Sense
Res Thick Film 0603 4.7K Ohm 1% 0.1W(1/10W) ±100ppm/C Epoxy SMD T/R | Holdelec

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0603FR-074K7L.?

Additional datasheets, footprints and schematics for RC0603FR-074K7L. are listed on our Part Details page. You can also find images and similar parts to RC0603FR-074K7L. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0603FR-074K7L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-074K7L. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0603FR-074K7L. fall under?

The RC0603FR-074K7L. is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RC0603FR-074K7L. when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-074K7L. you can contact the distributor directly for product support, shipping queries etc.

Is the RC0603FR-074K7L. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0603FR-074K7L. have stock available?

Authorised distributors including TTI Europe, Rutronik, Future Electronics, Avnet Abacus and Avnet America have stock available or on a lead time for RC0603FR-074K7L..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0603FR-074K7L. often in real-time on the comparison pages.

What if I can't find stock of RC0603FR-074K7L.?

You can fill out our help required form which you can use to request a quote for RC0603FR-074K7L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay