Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
1,060,000
units
|
Buy Now |
![]() |
TTI Europe |
2,895,000
units
|
Buy Now |
![]() |
Arrow Electronics |
840,000
units
|
Buy Now |
![]() |
Avnet America |
130,000
units
|
Buy Now |
![]() |
Chip One Stop |
12,752
units
|
Buy Now |
![]() |
Avnet Europe |
5,000
units
|
Buy Now |
![]() |
Newark Electronics |
5,000
units
|
Buy Now |
![]() |
Farnell |
387
units
|
Buy Now |
![]() |
Rutronik |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
RoHS Compliant | YES |
---|
2.74K OHM 1% | TTI Europe |
RC Series 0603 0.1 W 2.74 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
RC0603FR-072K74L YAG | Elfaro |
General Purpose Chip Resistor Thick Film 0603 2.74kOhm 1% Paper T/R | Avnet America |
Res Thick Film 0603 2.74K Ohm | GreenChips |
Res, 2K74, 1%, 0.1W, Thick Film, 0603 Rohs Compliant: Yes |Yageo RC0603FR-072K74L | Newark Electronics |
RES SMT 2.74K 1% 0603 TAPE | Component Electronics |
RC0603 2,74K 1% 0,1W TK100 | Rutronik |
2.74 kOhms 100mW 060 3 1% | Mouser Electronics |
RES, 2K74, 1%, 0.1W, THICK FILM, 0603 | element14 |
Where can I find additional details, specifications and documents for a RC0603FR-072K74L?
Additional datasheets, footprints and schematics for RC0603FR-072K74L are listed on our Part Details page. You can also find images and similar parts to RC0603FR-072K74L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-072K74L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-072K74L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-072K74L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-072K74L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-072K74L have stock available?
Authorised distributors including TTI Europe, Future Electronics, Arrow Electronics, Avnet America and Chip One Stop have stock available or on a lead time for RC0603FR-072K74L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-072K74L often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-072K74L?
You can fill out our help required form which you can use to request a quote for RC0603FR-072K74L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.