Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0013
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0017
|
400,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0014
|
5,885,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0070
|
431,361
in stock
|
Buy Now | |
element14
from US$0.0051
|
431,361
in stock
|
Buy Now | |
Farnell
from US$0.0054
|
431,361
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0034
|
52,200
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0015
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0014
|
15,363
in stock
|
Buy Now | |
RS
from US$0.0049
|
12,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
690,000
in stock
|
Buy Now | |
Distrelec
-
|
9,473
in stock
|
Buy Now | |
Rutronik
from US$0.0014
|
-
|
Buy Now | |
Avnet America
from US$0.0013
|
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 27kohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
27K OHM 1% | TTI Europe |
RC Series 0603 0.1 W 27 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
Surface Mount Thick Film Resistor, Rc Series, 27 Kohm, 100 Mw, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-0727KL | Newark Electronics |
RES, 27K, 1%, 0.1W, 0603, THICK FILM | element14 |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0603 0,1W 1% 27K Taped | Schukat Electronic |
Resistor Thick film 0603 1% 27K | RS |
SMD Chip Resistor, 27 kOhm, � 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 100mW, 27kOhm, 1%, 0603 | Distrelec |
RC0603 27K 1% 0,1W TK100 | Rutronik |
SMD Chip Resistor, 27 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603FR-0727KL?
Additional datasheets, footprints and schematics for RC0603FR-0727KL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-0727KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-0727KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-0727KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-0727KL fall under?
The RC0603FR-0727KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-0727KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-0727KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-0727KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-0727KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RC0603FR-0727KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-0727KL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-0727KL?
You can fill out our help required form which you can use to request a quote for RC0603FR-0727KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.