Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Future Electronics |
6,485,000
units
|
Buy Now |
![]() |
TTI Europe |
15,385,000
units
|
Buy Now |
![]() |
Future Electronics |
8,190,000
units
|
Buy Now |
![]() |
Arrow Electronics |
5,510,000
units
|
Buy Now |
![]() |
Rutronik |
3,915,000
units
|
Buy Now |
![]() |
Avnet Europe |
1,225,000
units
|
Buy Now |
![]() |
element14 |
524,990
units
|
Buy Now |
![]() |
Farnell |
521,490
units
|
Buy Now |
![]() |
Newark Electronics |
521,490
units
|
Buy Now |
![]() |
Avnet America |
85,000
units
|
Buy Now |
![]() |
Schukat Electronic |
30,000
units
|
Buy Now |
![]() |
Distrelec |
20,900
units
|
Buy Now |
![]() |
Chip One Stop |
14,800
units
|
Buy Now |
![]() |
Rapid Electronics |
10,000
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
500
units
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 22ohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
22 OHM 1% | TTI Europe |
RC Series 0603 0.1 W 22 Ohm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 22R 1% 0,1W TK100 | Rutronik |
R-SM 22R F 0603 HB SPE0027A323 | Avnet Europe |
RC0603FR-0722RL | Elfaro |
RES, 22R, 1%, 0.1W, 0603, THICK FILM | element14 |
Res, Thick Film, 22R, 1%, 0.1W, 0603, Reel | Newark Electronics |
SMD Resistor 0603 0,1W 1% 22R Taped | Schukat Electronic |
YAGEO SMD Resistor 100mW, 22Ohm, 1%, 0603 | Distrelec |
RES SMC 0603 22R 1% | Component Sense |
Resistor SMD 0,1W 0603 TC100 | SOS electronic |
RES THICK FILM 22 OHM 0.1W 1% 0603 SMD | Dan-Mar Components |
Resistor SMD 0,1W 0603 TC100 R0603 1% 22 R REEL | Rapid Electronics |
RES 22 OHM 1/10W 1% 0603 SMD | Rotakorn Electronics |
RES SMT 22R 1% 0603 T/R | Component Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
22 Ohms 100mW 0603 1 % | Mouser Electronics |
RES, THICK FILM, 22R, 1%, 0.1W, 0603, RE | Farnell |
Where can I find additional details, specifications and documents for a RC0603FR-0722RL?
Additional datasheets, footprints and schematics for RC0603FR-0722RL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-0722RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-0722RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-0722RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-0722RL fall under?
The RC0603FR-0722RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-0722RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-0722RL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-0722RL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-0722RL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Arrow Electronics, Rutronik and Avnet Europe have stock available or on a lead time for RC0603FR-0722RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-0722RL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-0722RL?
You can fill out our help required form which you can use to request a quote for RC0603FR-0722RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.