Status: | Unknown |
---|---|
Series: | RC Series |
RoHS: | Unknown |
Prices starting from US$0.0011
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0051 |
20,200
|
Buy Now | |
TTI Europe | US$0.0011 |
4,805,000
|
Buy Now | |
Future Electronics | US$0.0017 |
4,590,000
|
Buy Now | |
Rutronik | US$0.0014 |
3,335,000
|
Buy Now | |
Farnell | US$0.0023 |
1,085,000
|
Buy Now | |
Newark Electronics | US$0.0020 |
1,085,000
|
Buy Now | |
element14 | US$0.0030 |
1,085,000
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0012 |
239,500
|
Buy Now | |
Schukat Electronic | US$0.0015 |
40,000
|
Buy Now | |
Chip One Stop | US$0.0014 |
25,370
|
Buy Now | |
Electro Enterprises | US$0.0400 |
10
|
Buy Now | |
Distrelec | - |
17,500
|
Buy Now | |
Avnet America | US$0.0013 |
-
|
Buy Now |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 220kohm |
Product Range | RC Series |
Voltage Rating | 75V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Temperature Coeff. + | 100ppm/°C |
Temperature Coeff. - | 100ppm/°C |
Tolerance + | 1% |
Tolerance - | 1% |
Voltage Rating V DC | 50V |
220K OHM 1% | TTI Europe |
RC Series 0603 0.1 W 220 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
RC0603 220K 1% 0,1W TK100 | Rutronik |
RES, 220K, 1%, 0.1W, 0603, THICK FILM | Farnell |
Surface Mount Thick Film Resistor, Rc Series, 220 Kohm, 100 Mw, - 1%, 50 V, 0603 [1608 Metric] Rohs Compliant: Yes |Yageo RC0603FR-07220KL | Newark Electronics |
Resistor: thick film | Transfer Multisort Elektronik |
SMD Resistor 0603 0,1W 1% 220K Taped | Schukat Electronic |
Resistor Thick film 0603 1% 220K | RS |
YAGEO SMD Resistor 100mW, 220kOhm, 1%, 0603 | Distrelec |
SMD Chip Resistor, 220 kOhm, ± 1%, 100 mW, 0603 [1608 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0603FR-07220KL?
Additional datasheets, footprints and schematics for RC0603FR-07220KL are listed on our Part Details page. You can also find images and similar parts to RC0603FR-07220KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0603FR-07220KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0603FR-07220KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0603FR-07220KL fall under?
The RC0603FR-07220KL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RC0603FR-07220KL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0603FR-07220KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0603FR-07220KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0603FR-07220KL have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Farnell and Newark Electronics have stock available or on a lead time for RC0603FR-07220KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0603FR-07220KL often in real-time on the comparison pages.
What if I can't find stock of RC0603FR-07220KL?
You can fill out our help required form which you can use to request a quote for RC0603FR-07220KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.