RC0402FR-SKE96L Resistors by Yageo Corporation

RESISTOR SAMPLE KIT RC0402 1% E96

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$214.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
-
Buy Now
Logo for element14
element14
from US$131.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$109.50
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Kit Contents 100pcs 200 values - RC0402 E96 ±1% (20 000 pieces total)
Power Rating 62.5mW
Range of Resistor Values 0ohm to 1Mohm
Resistance Tolerance ± 1%
No. of Items in Kit 20000
Product Range -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Resistor Sample Kit Rc0402 1% E96 | Newark Electronics
0402, 1%, E96, 200 VALUES | TTI Europe
RC Series 100 Pcs of 0402 size 10O to 1MO �1% Thick Film Chip Resistor Kit | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0402FR-SKE96L?

Additional datasheets, footprints and schematics for RC0402FR-SKE96L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-SKE96L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0402FR-SKE96L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-SKE96L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0402FR-SKE96L fall under?

The RC0402FR-SKE96L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RC0402FR-SKE96L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-SKE96L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0402FR-SKE96L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0402FR-SKE96L have stock available?

Authorised distributors including Newark Electronics, element14, TTI Europe, Farnell and Avnet Abacus have stock available or on a lead time for RC0402FR-SKE96L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0402FR-SKE96L often in real-time on the comparison pages.

What if I can't find stock of RC0402FR-SKE96L?

You can fill out our help required form which you can use to request a quote for RC0402FR-SKE96L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay