Prices starting from US$0.0006
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.0023 |
No stock
|
Buy Now | |
TTI Europe | US$0.0009 |
810,000
|
Buy Now | |
Rapid Electronics | US$0.0008 |
540,000
|
Buy Now | |
Future Electronics | US$0.0006 |
40,000
|
Buy Now | |
Newark Electronics | US$0.0040 |
9,540
|
Buy Now | |
Avnet Abacus | - |
60,000
|
Buy Now | |
Rutronik | US$0.0010 |
-
|
Buy Now | |
Avnet America | US$0.0008 |
-
|
Buy Now | |
element14 | US$0.0022 |
-
|
Buy Now |
RoHS Compliant | YES |
---|
4.32K OHM 1% | TTI Europe |
RC Series 0402 0.063 W 4.32 kOhm ▒1% ▒100 ppm/░C SMT Thick Film Chip Resistor | Future Electronics |
Res, 4K32, 1%, 0.063W, Thick Film, 0402 | Newark Electronics |
SMD Chip Resistor, 4.32 kOhm, � 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
RC0402 4,32K 1% 0,063W TK100 | Rutronik |
SMD Chip Resistor, 4.32 kOhm, ± 1%, 63 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
RES, 4K32, 1%, 0.063W, THICK FILM, 0402 | element14 |
Where can I find additional details, specifications and documents for a RC0402FR-074K32L?
Additional datasheets, footprints and schematics for RC0402FR-074K32L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-074K32L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-074K32L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-074K32L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-074K32L you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-074K32L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-074K32L have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for RC0402FR-074K32L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-074K32L often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-074K32L?
You can fill out our help required form which you can use to request a quote for RC0402FR-074K32L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.