RC0402FR-072K2L Resistors by Yageo Corporation

RES 2K2 1% 0.063W 0402 THICK FILM

Status: Unknown
Series: RC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0008

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.0072
2,966
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0008
22,890,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0010
6,930,000
in stock
Buy Now
Logo for element14
element14
from US$0.0022
1,182,087
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0050
1,174,968
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0022
1,174,868
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0008
620,000
in stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.0008
80,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0017
34,483
in stock
Buy Now
Logo for RS
RS
from US$0.0037
26,100
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
990,000
in stock
Buy Now
Logo for Distrelec
Distrelec
-
41,450
in stock
Buy Now

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 2.2kohm
Product Range RC Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.35mm
External Length / Height 1mm
External Width 0.5mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Reel Quantity 10000
Resistor Mounting Surface Mount Device
Temperature Coeff. + 100ppm/°C
Temperature Coeff. - 100ppm/°C
Tolerance + 1%
Tolerance - 1%
Voltage Rating V DC 50V

Alternative Descriptions

2.2K OHM 1% | TTI Europe
RC0402 2,2K 1% 0,063W TK100 | Rutronik
RES, 2K2, 1%, 0.063W, 0402, THICK FILM | element14
Surface Mount Thick Film Resistor, Rc Series, 2.2 Kohm, 63 Mw, - 1%, 50 V, 0402 [1005 Metric] Rohs Compliant: Yes |Yageo RC0402FR-072K2L | Newark Electronics
SMD Chip Resistor, 2.2 kOhm, ± 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America
RC Series 0402 0.063 W 2.2 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics
SMD Resistor 0402 0,063W 1% 2,2K Taped | Schukat Electronic
Resistor Thick film 0402 1% 2K2 | RS
SMD Chip Resistor, 2.2 kOhm, � 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus
YAGEO SMD Resistor 63mW, 2.2kOhm, 1%, 0402 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0402FR-072K2L?

Additional datasheets, footprints and schematics for RC0402FR-072K2L are listed on our Part Details page. You can also find images and similar parts to RC0402FR-072K2L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0402FR-072K2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-072K2L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0402FR-072K2L fall under?

The RC0402FR-072K2L is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RC0402FR-072K2L when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-072K2L you can contact the distributor directly for product support, shipping queries etc.

Is the RC0402FR-072K2L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0402FR-072K2L have stock available?

Authorised distributors including TTI Europe, Rutronik, element14, Newark Electronics and Farnell have stock available or on a lead time for RC0402FR-072K2L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0402FR-072K2L often in real-time on the comparison pages.

What if I can't find stock of RC0402FR-072K2L?

You can fill out our help required form which you can use to request a quote for RC0402FR-072K2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay