Prices starting from US$0.0008
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$0.0009 |
8,970,000
|
Buy Now | |
Rutronik | US$0.0010 |
26,500,000
|
Buy Now | |
TTI Europe | US$0.0009 |
8,520,000
|
Buy Now | |
Farnell | US$0.0023 |
1,588,393
|
Buy Now | |
element14 | US$0.0022 |
1,497,242
|
Buy Now | |
Newark Electronics | US$0.0050 |
1,497,162
|
Buy Now | |
Avnet America | US$0.0008 |
90,000
|
Buy Now | |
RS | US$0.0025 |
80,000
|
Buy Now | |
Chip One Stop | US$0.0019 |
81
|
Buy Now | |
Avnet Abacus | - |
320,000
|
Buy Now | |
Distrelec | - |
47,500
|
Buy Now |
Resistance | 20kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 62.5mW |
Resistor Case Style | 0402 [1005 Metric] |
Resistor Technology | Thick Film |
Resistor Type | General Purpose |
Body Length | 1mm |
RoHS Compliant | Yes |
RC0402 20K 1% 0,063W TK100 | Rutronik |
RC Series 0402 0.063 W 20 kOhm â–’1% â–’100 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics |
20K OHM 1% | TTI Europe |
RES, 20K, 1%, 0.0625W, 0402, THICK FILM | Farnell |
Res, 20K, 1%, 0.0625W, 0402, Thick Film Rohs Compliant: Yes |Yageo RC0402FR-0720KL.. | Newark Electronics |
SMD Chip Resistor, 20 kOhm, ± 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet America |
Resistor Thick film 0402 1% 20K | RS |
SMD Chip Resistor, 20 kOhm, � 1%, 62.5 mW, 0402 [1005 Metric], Thick Film, General Purpose | Avnet Abacus |
YAGEO SMD Resistor 63mW, 20kOhm, 1%, 0402 | Distrelec |
Where can I find additional details, specifications and documents for a RC0402FR-0720KL?
Additional datasheets, footprints and schematics for RC0402FR-0720KL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-0720KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0402FR-0720KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-0720KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RC0402FR-0720KL fall under?
The RC0402FR-0720KL is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to RC0402FR-0720KL when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-0720KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0402FR-0720KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0402FR-0720KL have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Farnell and element14 have stock available or on a lead time for RC0402FR-0720KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0402FR-0720KL often in real-time on the comparison pages.
What if I can't find stock of RC0402FR-0720KL?
You can fill out our help required form which you can use to request a quote for RC0402FR-0720KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.