RC0402FR-0710RL Resistors by Yageo Corporation

RES 10R 1% 0.063W 0402 THICK FILM

Status: Unknown
Series: RC Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Rutronik Rutronik
10,780,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
5,160,000 units
Buy Now
Logo for Chip One Stop Chip One Stop
5,060,000 units
Buy Now
Logo for Avnet Europe Avnet Europe
2,600,000 units
Buy Now
Logo for Avnet America Avnet America
830,000 units
Buy Now
Logo for element14 element14
274,712 units
Buy Now
Logo for Newark Electronics Newark Electronics
274,077 units
Buy Now
Logo for Schukat Electronic Schukat Electronic
80,000 units
Buy Now
Logo for Distrelec Distrelec
39,000 units
Buy Now
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik
15,800 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 10ohm
Product Range RC Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.35mm
External Length / Height 1mm
External Width 0.5mm
Full Power Rating Temperature 70°C
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Reel Quantity 10000
Resistor Mounting Surface Mount Device
Temperature Coeff. + 200ppm/°C
Temperature Coeff. - 200ppm/°C
Tolerance + 1%
Tolerance - 1%
Voltage Rating V DC 50V

Alternative Descriptions

RC0402 10R 1% 0,063W TK200 | Rutronik
Res General Purpose Thick Film 0402 10 Ohm 1% 1/16W ±200ppm/°C Molded SMD Paper T/R | Avnet Europe
RC0402FR-0710RL YAG | Elfaro
RES, 10R, 1%, 0.063W, 0402, THICK FILM | element14
Surface Mount Thick Film Resistor, RC Series, 10 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes | Newark Electronics
Stock Europe - ROHS:YES | ComS.I.T.
SMD Resistor 0402 0,063W 1% 10R Taped | Schukat Electronic
RES THICK FILM 10 OHM 1/16W 1% 0402 SMD | Dan-Mar Components
YAGEO SMD Resistor 63mW, 10Ohm, 1%, 0402 | Distrelec
Resistor: thick film | Transfer Multisort Elektronik
RES SMD 10 OHM 1% 1/16W 0402 | Component Sense
RES, THICK FILM, 10R, 1%, 0.0625W, 0402 | Farnell

More Parts in Resistors - Fixed Value


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0402FR-0710RL?

Additional datasheets, footprints and schematics for RC0402FR-0710RL are listed on our Part Details page. You can also find images and similar parts to RC0402FR-0710RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0402FR-0710RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0402FR-0710RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RC0402FR-0710RL fall under?

The RC0402FR-0710RL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RC0402FR-0710RL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0402FR-0710RL you can contact the distributor directly for product support, shipping queries etc.

Is the RC0402FR-0710RL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0402FR-0710RL have stock available?

Authorised distributors including Rutronik, Arrow Electronics, Chip One Stop, Avnet Europe and Avnet America have stock available or on a lead time for RC0402FR-0710RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0402FR-0710RL often in real-time on the comparison pages.

What if I can't find stock of RC0402FR-0710RL?

You can fill out our help required form which you can use to request a quote for RC0402FR-0710RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay