Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0007
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0061
|
8,400
in stock
|
Buy Now | |
Rutronik
from US$0.0007
|
3,360,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0010
|
620,000
in stock
|
Buy Now | |
TTI Asia
from US$0.0018
|
620,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0010
|
280,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0040
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0024
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0029
|
10,000
in stock
|
Buy Now | |
CoreStaff
from US$0.0010
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.0034
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,550,000
in stock
|
Buy Now | |
Avnet America
from US$0.0012
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
RC0201 2K 1% 0,05W TK200 | Rutronik |
2K OHM 1% | TTI Europe |
RC Series 0201 0.05 W 2 kOhm ±1% ±200 ppm/°C SMT Thick Film Chip Resistor | Future Electronics |
Res, 2K, 1%, 0.05W, Thick Film, 0201 Rohs Compliant: Yes |Yageo RC0201FR-072KL | Newark Electronics |
RES, 2K, 1%, 0.05W, THICK FILM, 0201 | element14 |
Resistor Thick film 0201 1% 2K | RS |
SMD Chip Resistor, 2 kOhm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus |
SMD Chip Resistor, 2 kOhm, ? 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America |
Where can I find additional details, specifications and documents for a RC0201FR-072KL?
Additional datasheets, footprints and schematics for RC0201FR-072KL are listed on our Part Details page. You can also find images and similar parts to RC0201FR-072KL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RC0201FR-072KL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-072KL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-072KL you can contact the distributor directly for product support, shipping queries etc.
Is the RC0201FR-072KL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RC0201FR-072KL have stock available?
Authorised distributors including Rutronik, TTI Europe, TTI Asia, Future Electronics and Newark Electronics have stock available or on a lead time for RC0201FR-072KL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RC0201FR-072KL often in real-time on the comparison pages.
What if I can't find stock of RC0201FR-072KL?
You can fill out our help required form which you can use to request a quote for RC0201FR-072KL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.