RC0201FR-0775RL by Yageo Corporation

RES, 75R, 1%, 0.05W, 0201, THICK FILM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0006

Distributor Stock
Logo for Farnell
Farnell
from US$0.0035
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0015
320,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0040
10,000
in stock
Buy Now
Logo for element14
element14
from US$0.0029
10,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0006
500
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
50,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0011
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0012
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0013
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

75 OHM 1% | TTI Europe
Res, 75R, 1%, 0.05W, Thick Film, 0201 | Newark Electronics
RES, 75R, 1%, 0.05W, THICK FILM, 0201 | element14
SMD Chip Resistor, 75 Ohm, � 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet Abacus
RC0201 75R 1% 0,05W TK200 | Rutronik
RC Series 0201 0.05 W 75 Ohm â–’1% â–’200 ppm/â–‘C SMT Thick Film Chip Resistor | Future Electronics
SMD Chip Resistor, 75 Ohm, ± 1%, 50 mW, 0201 [0603 Metric], Thick Film, General Purpose | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RC0201FR-0775RL?

Additional datasheets, footprints and schematics for RC0201FR-0775RL are listed on our Part Details page. You can also find images and similar parts to RC0201FR-0775RL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RC0201FR-0775RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RC0201FR-0775RL price breaks, MOQs, lead times, inventory and SKUs from distributors.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RC0201FR-0775RL you can contact the distributor directly for product support, shipping queries etc.

Is the RC0201FR-0775RL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RC0201FR-0775RL have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for RC0201FR-0775RL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RC0201FR-0775RL often in real-time on the comparison pages.

What if I can't find stock of RC0201FR-0775RL?

You can fill out our help required form which you can use to request a quote for RC0201FR-0775RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay