Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 1.6mm |
Base Diameter | 12.7mm |
Bumper / Feet Style | Cylindrical |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Cylindrical Self Adhesive Bumper & Rubber Foot: Clear, Base Diameter: .50 in (12 | Essentra Components RBS-5 | RS Americas |
Feet, Cylindrical, Pu, 1.6Mm, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a RBS-5?
Additional datasheets, footprints and schematics for RBS-5 are listed on our Part Details page. You can also find images and similar parts to RBS-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-5 fall under?
The RBS-5 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-5 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-5 you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-5 have stock available?
Authorised distributors including Toby Electronics, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBS-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-5 often in real-time on the comparison pages.
What if I can't find stock of RBS-5?
You can fill out our help required form which you can use to request a quote for RBS-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.