Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 5.8mm |
Base Width | 12.7mm |
Bumper / Feet Style | Pyramid |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
BUMPER SQUARE 0.5"L X 0.5"W CLR | Essentra Components RBS-3R | RS Americas |
Feet, Pyramid, Pu, 5.8Mm, Clear | Newark Electronics |
RBS Series Clear Resilient Polyurethane .500 inch Pyramid Bumper with Adhesive | Future Electronics |
Where can I find additional details, specifications and documents for a RBS-3R?
Additional datasheets, footprints and schematics for RBS-3R are listed on our Part Details page. You can also find images and similar parts to RBS-3R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-3R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-3R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-3R fall under?
The RBS-3R is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-3R when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-3R you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-3R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-3R have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for RBS-3R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-3R often in real-time on the comparison pages.
What if I can't find stock of RBS-3R?
You can fill out our help required form which you can use to request a quote for RBS-3R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.