Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.1mm |
Base Width | 12.7mm |
Bumper / Feet Style | Pyramid |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Feet, Pyramid, Pu, 3.1Mm, Clear | Newark Electronics |
VARIOUS ELECTROMECHANICAL | Future Electronics |
BUMPER SQUARE 0.5"L X 0.5"W CLR | Essentra Components RBS-32R | RS Americas |
Where can I find additional details, specifications and documents for a RBS-32R?
Additional datasheets, footprints and schematics for RBS-32R are listed on our Part Details page. You can also find images and similar parts to RBS-32R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-32R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-32R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-32R fall under?
The RBS-32R is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-32R when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-32R you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-32R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-32R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for RBS-32R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-32R often in real-time on the comparison pages.
What if I can't find stock of RBS-32R?
You can fill out our help required form which you can use to request a quote for RBS-32R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.