Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 5.1mm |
Base Diameter | 11.2mm |
Bumper / Feet Style | Dome |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
11.1 x 5.1 mm Adhesive Mount Clear Dome Bumper | Future Electronics |
Feet, Dome, Pu, 5.1Mm, Clear | Newark Electronics |
BUMPER CYLIN 0.437" DIA CLR | Essentra Components RBS-2 | RS Americas |
Where can I find additional details, specifications and documents for a RBS-2?
Additional datasheets, footprints and schematics for RBS-2 are listed on our Part Details page. You can also find images and similar parts to RBS-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-2 fall under?
The RBS-2 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-2 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-2 you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-2 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for RBS-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-2 often in real-time on the comparison pages.
What if I can't find stock of RBS-2?
You can fill out our help required form which you can use to request a quote for RBS-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.