Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 10.1mm |
Base Diameter | 22.4mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Round Self Adhesive Bumper & Rubber Foot: Clear, .88 in (22.4 mm) Base Diameter, | Essentra Components RBS-17 | RS Americas |
Feet, Round, Pu, 10.1Mm, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a RBS-17?
Additional datasheets, footprints and schematics for RBS-17 are listed on our Part Details page. You can also find images and similar parts to RBS-17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-17 fall under?
The RBS-17 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-17 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-17 you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-17 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-17 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBS-17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-17 often in real-time on the comparison pages.
What if I can't find stock of RBS-17?
You can fill out our help required form which you can use to request a quote for RBS-17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.