Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0403
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
5,210
in stock
|
Buy Now | |
Toby Electronics
from US$0.0403
|
1,668
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
27
in stock
|
Buy Now | |
element14
from US$0.13
|
27
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Height | 3.8mm |
Base Diameter | 9.7mm |
Bumper / Feet Style | Dome |
Bumper / Feet Colour | Transparent |
Bumper / Feet Material | PU (Polyurethane) |
RoHS Compliant | Yes |
Self-adhesive foot | Transfer Multisort Elektronik |
Feet, Dome, Pu, 3.8Mm, Clear | Newark Electronics |
RBS Series Clear Resilient Polyurethane ╪ 0.380 inch Dome Bumper with Adhesive | Future Electronics |
Bumper, Adh Mount, Clear,72/Bag | Essentra Components RBS-12 | RS Americas |
Where can I find additional details, specifications and documents for a RBS-12?
Additional datasheets, footprints and schematics for RBS-12 are listed on our Part Details page. You can also find images and similar parts to RBS-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBS-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBS-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBS-12 fall under?
The RBS-12 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to RBS-12 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBS-12 you can contact the distributor directly for product support, shipping queries etc.
Is the RBS-12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBS-12 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Toby Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBS-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBS-12 often in real-time on the comparison pages.
What if I can't find stock of RBS-12?
You can fill out our help required form which you can use to request a quote for RBS-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.