Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
8,340
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
2,770
in stock
|
Buy Now | |
element14
from US$0.27
|
2,770
in stock
|
Buy Now | |
Farnell
from US$0.23
|
2,770
in stock
|
Buy Now | |
CoreStaff
from US$0.22
|
2,490
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now |
Small power mold type (PMDTM) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-128 |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 5 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.49 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.15 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2.5x4.7 (t=1.05) |
Data Sheet |
---|
RBR5LAM30B Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rectifier, Single, 30V, Sod-128 | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 30V, SOD-128 | element14 |
Schottky Diode 30V 5A SOD-128 | RS |
Diode Schottky 30V 5A 2-Pin SOD-128 Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RBR5LAM30BTR?
Additional datasheets, footprints and schematics for RBR5LAM30BTR are listed on our Part Details page. You can also find images and similar parts to RBR5LAM30BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR5LAM30BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR5LAM30BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR5LAM30BTR fall under?
The RBR5LAM30BTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR5LAM30BTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR5LAM30BTR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR5LAM30BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR5LAM30BTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RBR5LAM30BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR5LAM30BTR often in real-time on the comparison pages.
What if I can't find stock of RBR5LAM30BTR?
You can fill out our help required form which you can use to request a quote for RBR5LAM30BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.