Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
CoreStaff
from US$0.13
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
2,700
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 60 |
Reverse Voltage VR[V] | 60 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 30 |
Forward Voltage VF(Max.)[V] | 0.61 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.12 |
VR @ Reverse Current[V] | 60 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RBR3MM60B Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
SCHOTTKY 60V 30A SOD-123FL | Rutronik |
Schottky Rect, Single, 60V, Sod-123Fl | Newark Electronics |
60V, 3A,PMDU. | Future Electronics |
Diode Schottky Barrier 60V 3A 2-Pin SOD-123FL T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 60V, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a RBR3MM60BTR?
Additional datasheets, footprints and schematics for RBR3MM60BTR are listed on our Part Details page. You can also find images and similar parts to RBR3MM60BTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR3MM60BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR3MM60BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR3MM60BTR fall under?
The RBR3MM60BTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR3MM60BTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR3MM60BTR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR3MM60BTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR3MM60BTR have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RBR3MM60BTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR3MM60BTR often in real-time on the comparison pages.
What if I can't find stock of RBR3MM60BTR?
You can fill out our help required form which you can use to request a quote for RBR3MM60BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.