RBR3LAM60BTR Diodes by Rohm

Low VF, 60V, 3A, SOD-128, Schottky Barrier Diode


RBR3LAM60B is Low VF Schottky Barrier Diode for General rectification.

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.18
2,035
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.16
15,829
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
12,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.10
3,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.11
2,300
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
2,035
in stock
Buy Now
Logo for element14
element14
from US$0.17
2,035
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Features

Small power mold type (PMDTM)
High reliability
Low VF

Specifications

Configuration Single
Package Code SOD-128
Mounting Style Surface mount
Number of terminal 2
VRM[V] 60
Reverse Voltage VR[V] 60
Average Rectified Forward Current IO[A] 3
IFSM[A] 75
Forward Voltage VF(Max.)[V] 0.56
IF @ Forward Voltage [A] 3
Reverse Current IR(Max.)[mA] 0.15
VR @ Reverse Current[V] 60
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 2.5x4.7 (t=1.05)

Resources





Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Diode Schottky 60V 3A 2-Pin SOD-128 Emboss T/R | Avnet America
SCHOTTKY 60V 3A 0.56V SOD-128 | Rutronik
Schottky Rectifier, Single, 60V, Sod-128 | Newark Electronics
SCHOTTKY RECTIFIER, SINGLE, 60V, SOD-128 | element14
Schottky Barrier Diode | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RBR3LAM60BTR?

Additional datasheets, footprints and schematics for RBR3LAM60BTR are listed on our Part Details page. You can also find images and similar parts to RBR3LAM60BTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RBR3LAM60BTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR3LAM60BTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RBR3LAM60BTR fall under?

The RBR3LAM60BTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RBR3LAM60BTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RBR3LAM60BTR you can contact the distributor directly for product support, shipping queries etc.

Is the RBR3LAM60BTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RBR3LAM60BTR have stock available?

Authorised distributors including CoreStaff, Avnet America, Rutronik, Chip One Stop and Newark Electronics have stock available or on a lead time for RBR3LAM60BTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RBR3LAM60BTR often in real-time on the comparison pages.

What if I can't find stock of RBR3LAM60BTR?

You can fill out our help required form which you can use to request a quote for RBR3LAM60BTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay