RBR2MM60CTFTR Diodes by Rohm

Low VF, 60V, 2A, SOD-123FL, Schottky Barrier Diode for Automotive


RBR2MM60CTF is low VF high reliability Schottky Barrier Diode, suitable for general rectification.

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$0.10
6,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
1,445
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now

Features

Small power mold type (PMDU)
High reliability
Low VF

Specifications

Configuration Single
Package Code SOD-123FL
Package(JEITA) SC-109B
Mounting Style Surface mount
Number of terminal 2
VRM[V] 60
Reverse Voltage VR[V] 60
Average Rectified Forward Current IO[A] 2
IFSM[A] 30
Forward Voltage VF(Max.)[V] 0.55
IF @ Forward Voltage [A] 2
Reverse Current IR(Max.)[mA] 0.12
VR @ Reverse Current[V] 60
Storage Temperature (Min.)[°C] -55
Storage Temperature (Max.)[°C] 150
Package Size [mm] 1.6x3.5 (t=0.9)
Common Standard AEC-Q101 (Automotive Grade)

Resources






Characteristics Data
ESD Data


Manufacturing Data
Reliability Test Result


Export Information
About Export Regulations

Alternative Descriptions

Diode Schottky 60V 2A 3-Pin SOD-123FL Emboss T/R | Avnet Silica
Schottky Rectifier, Aec-Q101, 2A, 60V | Newark Electronics
Schottky Diodes Rectifiers 60V VR 2A 0.55V VF PMDU SOD-123FL | Future Electronics
SCHOTTKY RECTIFIER, AEC-Q101, 2A, 60V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RBR2MM60CTFTR?

Additional datasheets, footprints and schematics for RBR2MM60CTFTR are listed on our Part Details page. You can also find images and similar parts to RBR2MM60CTFTR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RBR2MM60CTFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR2MM60CTFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RBR2MM60CTFTR fall under?

The RBR2MM60CTFTR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to RBR2MM60CTFTR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RBR2MM60CTFTR you can contact the distributor directly for product support, shipping queries etc.

Is the RBR2MM60CTFTR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.

Which authorised distributors for RBR2MM60CTFTR have stock available?

Authorised distributors including CoreStaff, Chip One Stop, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for RBR2MM60CTFTR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RBR2MM60CTFTR often in real-time on the comparison pages.

What if I can't find stock of RBR2MM60CTFTR?

You can fill out our help required form which you can use to request a quote for RBR2MM60CTFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay