Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 640mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Schottky Rect, Aec-Q101, 60V, Ito-220Ab | Newark Electronics |
SCHOTTKY RECT, AEC-Q101, 60V, ITO-220AB | Farnell |
Where can I find additional details, specifications and documents for a RBR20T60AHZC9?
Additional datasheets, footprints and schematics for RBR20T60AHZC9 are listed on our Part Details page. You can also find images and similar parts to RBR20T60AHZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR20T60AHZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR20T60AHZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR20T60AHZC9 fall under?
The RBR20T60AHZC9 is listed under Rohm Parts.
Can I view similar or alternative parts?
You can view similar parts to RBR20T60AHZC9 when available in the Rohm Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR20T60AHZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RBR20T60AHZC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBR20T60AHZC9 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBR20T60AHZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR20T60AHZC9 often in real-time on the comparison pages.
What if I can't find stock of RBR20T60AHZC9?
You can fill out our help required form which you can use to request a quote for RBR20T60AHZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.