Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Cathode common dual type |
High reliability |
Low VF |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 20 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.55 |
IF @ Forward Voltage [A] | 10 |
Reverse Current IR(Max.)[mA] | 0.2 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBR20NS30AFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Rect, Aec-Q101, 30V, To-263S | Newark Electronics |
Diode Schottky 30V 20A 3-Pin TO-263S Emboss T/R | Avnet America |
SCHOTTKY RECT, AEC-Q101, 30V, TO-263S | element14 |
Where can I find additional details, specifications and documents for a RBR20NS30AFHTL?
Additional datasheets, footprints and schematics for RBR20NS30AFHTL are listed on our Part Details page. You can also find images and similar parts to RBR20NS30AFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR20NS30AFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR20NS30AFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR20NS30AFHTL fall under?
The RBR20NS30AFHTL is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR20NS30AFHTL when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR20NS30AFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RBR20NS30AFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR20NS30AFHTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RBR20NS30AFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR20NS30AFHTL often in real-time on the comparison pages.
What if I can't find stock of RBR20NS30AFHTL?
You can fill out our help required form which you can use to request a quote for RBR20NS30AFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.