Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,900
in stock
|
Buy Now | |
CoreStaff
from US$0.08
|
37,754
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
585
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small power mold type (PMDU) |
High reliability |
Low VF |
Configuration | Single |
---|---|
Package Code | SOD-123FL |
Package(JEITA) | SC-109B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 30 |
Reverse Voltage VR[V] | 30 |
Average Rectified Forward Current IO[A] | 1 |
IFSM[A] | 30 |
Forward Voltage VF(Max.)[V] | 0.48 |
IF @ Forward Voltage [A] | 1 |
Reverse Current IR(Max.)[mA] | 0.05 |
VR @ Reverse Current[V] | 30 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.6x3.5 (t=0.9) |
Data Sheet |
---|
RBR1MM30A Data Sheet |
Application Note |
---|
Advantages of PMDE Compact Package with High Heat Dissipation for Automotive Schottky Barrier Diodes |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Schottky Diode 1A 30V SOD-123FL SC-109B | RS |
Schottky Rect, Single, 30V, Sod-123Fl | Newark Electronics |
Diode Schottky Barrier 30V 1A 2-Pin SOD-123FL T/R | Avnet America |
SCHOTTKY RECT, SINGLE, 30V, SOD-123FL | element14 |
Where can I find additional details, specifications and documents for a RBR1MM30ATR?
Additional datasheets, footprints and schematics for RBR1MM30ATR are listed on our Part Details page. You can also find images and similar parts to RBR1MM30ATR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBR1MM30ATR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBR1MM30ATR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBR1MM30ATR fall under?
The RBR1MM30ATR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Schottky Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBR1MM30ATR when available in the Schottky Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBR1MM30ATR you can contact the distributor directly for product support, shipping queries etc.
Is the RBR1MM30ATR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBR1MM30ATR have stock available?
Authorised distributors including CoreStaff, RS, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for RBR1MM30ATR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBR1MM30ATR often in real-time on the comparison pages.
What if I can't find stock of RBR1MM30ATR?
You can fill out our help required form which you can use to request a quote for RBR1MM30ATR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.