Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | ITO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Where can I find additional details, specifications and documents for a RBQ20T45AHZC9?
Additional datasheets, footprints and schematics for RBQ20T45AHZC9 are listed on our Part Details page. You can also find images and similar parts to RBQ20T45AHZC9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBQ20T45AHZC9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBQ20T45AHZC9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBQ20T45AHZC9 fall under?
The RBQ20T45AHZC9 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RBQ20T45AHZC9 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBQ20T45AHZC9 you can contact the distributor directly for product support, shipping queries etc.
Is the RBQ20T45AHZC9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBQ20T45AHZC9 have stock available?
There is no stock from authorised distributors for RBQ20T45AHZC9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBQ20T45AHZC9 often in real-time on the comparison pages.
What if I can't find stock of RBQ20T45AHZC9?
You can fill out our help required form which you can use to request a quote for RBQ20T45AHZC9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.