Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Cathode common type. |
Low IR type, highly reliable. |
Configuration | C-Common |
---|---|
Package Code | TO-263S (D2PAK) |
Package(JEITA) | SC-83 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 45 |
Reverse Voltage VR[V] | 45 |
Average Rectified Forward Current IO[A] | 20 |
IFSM[A] | 100 |
Forward Voltage VF(Max.)[V] | 0.65 |
IF @ Forward Voltage [A] | 10 |
Reverse Current IR(Max.)[mA] | 0.14 |
VR @ Reverse Current[V] | 45 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 10.1x9 (t=4.7) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RBQ20NS45AFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Diode (Rectifier FRD) 45V-VRM 45V-VR 20A-IO 100A-IFSM Dual C Common | Avnet America |
SCHOTTKY RECT, AUTO, 45V, 20A, TO263 | Farnell |
Where can I find additional details, specifications and documents for a RBQ20NS45AFHTL?
Additional datasheets, footprints and schematics for RBQ20NS45AFHTL are listed on our Part Details page. You can also find images and similar parts to RBQ20NS45AFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBQ20NS45AFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBQ20NS45AFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBQ20NS45AFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RBQ20NS45AFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RBQ20NS45AFHTL have stock available?
Authorised distributors including CoreStaff, Avnet America and Farnell have stock available or on a lead time for RBQ20NS45AFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBQ20NS45AFHTL often in real-time on the comparison pages.
What if I can't find stock of RBQ20NS45AFHTL?
You can fill out our help required form which you can use to request a quote for RBQ20NS45AFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.