Status: | Active |
---|---|
Series: | RBO40 |
RoHS: | Compliant |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.61
|
665
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
625
in stock
|
Buy Now | |
Newark Electronics
from US$2.13
|
391
in stock
|
Buy Now | |
element14
from US$1.82
|
391
in stock
|
Buy Now | |
Farnell
from US$1.63
|
391
in stock
|
Buy Now | |
Avnet Silica
-
|
13,400
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Future Electronics
from US$1.53
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
Distrelec
from US$2.55
|
-
|
Buy Now |
COMPLIANT WITH ISO / DTR 7637 |
PROTECTION AGAINST \"LOAD DUMP\" PULSE |
MONOLITHIC STRUCTURE FOR GREATER RELIABILITY |
40A DIODE TO GUARD AGAINST BATTERY REVERSAL |
CLAMPING VOLTAGE : ± 40 V max. |
BREAKDOWN VOLTAGE : 24 V min. |
Product Specifications |
---|
DS1240 REVERSED BATTERY AND OVERVOLTAGE PROTECTION CIRCUIT (RBO) |
Technical Notes & Articles |
---|
TA0338 Designing robust protection of automotive power rails against overvoltage and reverse polarity battery hazards |
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Automotive battery protector RBO40-40G | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Device, 1.5 Kw, 40 V, To-263, 3 Rohs Compliant: Yes |Stmicroelectronics RBO40-40G | Newark Electronics |
REVERSED BATT. & OVER VOLTAGE PROT. | element14 |
Reversed Battery And Overvoltage Protection 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
RBO40-40G Series Reversed Battery and Overvoltage Protection Circuit - D2PAK | Future Electronics |
ST Reversed Battery and Overvoltage Protection, 20V, 1.5kW, D2PAK | Distrelec |
Where can I find additional details, specifications and documents for a RBO40-40G?
Additional datasheets, footprints and schematics for RBO40-40G are listed on our Part Details page. You can also find images and similar parts to RBO40-40G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBO40-40G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBO40-40G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBO40-40G fall under?
The RBO40-40G is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to RBO40-40G when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBO40-40G you can contact the distributor directly for product support, shipping queries etc.
Is the RBO40-40G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for RBO40-40G have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBO40-40G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBO40-40G often in real-time on the comparison pages.
What if I can't find stock of RBO40-40G?
You can fill out our help required form which you can use to request a quote for RBO40-40G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.