Status: | Unknown |
---|---|
Series: | RBH Series |
RoHS: | Unknown |
Resistance | 0.05ohm |
---|---|
Product Range | RBH Series |
Resistor Case Style | SMD |
Power Rating | 1.5W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
CURRENT SENSE RES 0R05 0.5% 1.5 W | Rapid Electronics |
Res, Current Sense, 0R05, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a RBHCR0500DL?
Additional datasheets, footprints and schematics for RBHCR0500DL are listed on our Part Details page. You can also find images and similar parts to RBHCR0500DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBHCR0500DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBHCR0500DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBHCR0500DL fall under?
The RBHCR0500DL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBHCR0500DL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBHCR0500DL you can contact the distributor directly for product support, shipping queries etc.
Is the RBHCR0500DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBHCR0500DL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for RBHCR0500DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBHCR0500DL often in real-time on the comparison pages.
What if I can't find stock of RBHCR0500DL?
You can fill out our help required form which you can use to request a quote for RBHCR0500DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.