Status: | Unknown |
---|---|
Series: | RBF Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | RBF Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Res, Current Sense, 0R02, Smd | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 1 W, SMD | element14 |
Where can I find additional details, specifications and documents for a RBFJR0200FL?
Additional datasheets, footprints and schematics for RBFJR0200FL are listed on our Part Details page. You can also find images and similar parts to RBFJR0200FL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBFJR0200FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBFJR0200FL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBFJR0200FL fall under?
The RBFJR0200FL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBFJR0200FL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBFJR0200FL you can contact the distributor directly for product support, shipping queries etc.
Is the RBFJR0200FL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBFJR0200FL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RBFJR0200FL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBFJR0200FL often in real-time on the comparison pages.
What if I can't find stock of RBFJR0200FL?
You can fill out our help required form which you can use to request a quote for RBFJR0200FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.