Status: | Unknown |
---|---|
Series: | RBF Series |
RoHS: | Unknown |
Resistance | 0.5ohm |
---|---|
Product Range | RBF Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a RBFCR5000DL?
Additional datasheets, footprints and schematics for RBFCR5000DL are listed on our Part Details page. You can also find images and similar parts to RBFCR5000DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBFCR5000DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBFCR5000DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBFCR5000DL fall under?
The RBFCR5000DL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBFCR5000DL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBFCR5000DL you can contact the distributor directly for product support, shipping queries etc.
Is the RBFCR5000DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBFCR5000DL have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for RBFCR5000DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBFCR5000DL often in real-time on the comparison pages.
What if I can't find stock of RBFCR5000DL?
You can fill out our help required form which you can use to request a quote for RBFCR5000DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.