Status: | Unknown |
---|---|
Series: | RBF Series |
RoHS: | Unknown |
Resistance | 0.2ohm |
---|---|
Product Range | RBF Series |
Resistor Case Style | SMD |
Power Rating | 1W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Foil |
Temperature Coefficient | ± 10ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Res, Current Sense, 0R2, Smd | Newark Electronics |
CURRENT SENSE RES, 0R2, 0.5%, 1 W, SMD | element14 |
Where can I find additional details, specifications and documents for a RBFCR2000DL?
Additional datasheets, footprints and schematics for RBFCR2000DL are listed on our Part Details page. You can also find images and similar parts to RBFCR2000DL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBFCR2000DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBFCR2000DL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBFCR2000DL fall under?
The RBFCR2000DL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RBFCR2000DL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBFCR2000DL you can contact the distributor directly for product support, shipping queries etc.
Is the RBFCR2000DL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBFCR2000DL have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for RBFCR2000DL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBFCR2000DL often in real-time on the comparison pages.
What if I can't find stock of RBFCR2000DL?
You can fill out our help required form which you can use to request a quote for RBFCR2000DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.