RBDJR0200FL Resistors by Alpha Electronics Manufacturing

CURRENT SENSE RES 0R02 1% 500 MW SMD

Status: Unknown
Series: RBD Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.48

Distributor Stock
Logo for Farnell
Farnell
from US$3.93
48
in stock
Buy Now
Logo for element14
element14
from US$4.42
48
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.48
30
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.97
-
Buy Now

Specifications

Resistance 0.02ohm
Product Range RBD Series
Resistor Case Style SMD
Power Rating 500mW
Resistance Tolerance ± 1%
Resistor Element Material Metal Foil
Temperature Coefficient ± 25ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)

Alternative Descriptions

CURRENT SENSE RES, 0R02, 1%, 500 MW, SMD | element14
Res, Current Sense, 0R02, Smd | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RBDJR0200FL?

Additional datasheets, footprints and schematics for RBDJR0200FL are listed on our Part Details page. You can also find images and similar parts to RBDJR0200FL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RBDJR0200FL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBDJR0200FL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RBDJR0200FL fall under?

The RBDJR0200FL is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RBDJR0200FL when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RBDJR0200FL you can contact the distributor directly for product support, shipping queries etc.

Is the RBDJR0200FL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RBDJR0200FL have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for RBDJR0200FL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RBDJR0200FL often in real-time on the comparison pages.

What if I can't find stock of RBDJR0200FL?

You can fill out our help required form which you can use to request a quote for RBDJR0200FL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay