Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.19
|
11
in stock
|
Buy Now | |
Electro Enterprises
from US$32.43
|
66
in stock
|
Buy Now | |
Heilind Electronics
from US$40.22
|
61
in stock
|
Buy Now | |
Newark Electronics
from US$41.04
|
52
in stock
|
Buy Now | |
element14
from US$31.38
|
52
in stock
|
Buy Now | |
Farnell
from US$33.49
|
52
in stock
|
Buy Now | |
Rapid Electronics
from US$57.65
|
21
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$40.22
|
20
in stock
|
Buy Now | |
Avnet America
from US$44.79
|
-
|
Buy Now | |
RS Americas
from US$53.79
|
-
|
Buy Now | |
TTI Europe
from US$32.85
|
-
|
Buy Now |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Solder |
Impedance | 50ohm |
Coaxial Cable Types | RG58 RG141 RG142 RG303 RG400 |
Contact Material | Brass |
| Heilind Electronics |
Rf/Coaxial, Bnc Plug, Straight, 50 Ohm, Solder | Newark Electronics |
RF Connectors/Coaxial Connectors RBD-50-M-00 | Rapid Electronics |
BNC Plug Straight Solder 50 ohm Ni | RS |
Conn BNC PL 0Hz to 2.8GHz 50Ohm Solder ST Cable Mount Gold | Avnet America |
Raychem, BNC Plug Straight Solder 50 ohm Ni | TE Connectivity RBD-50-M-00 | RS Americas |
RBD-50-M-00 | TTI Europe |
Where can I find additional details, specifications and documents for a RBD-50-M-00?
Additional datasheets, footprints and schematics for RBD-50-M-00 are listed on our Part Details page. You can also find images and similar parts to RBD-50-M-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBD-50-M-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBD-50-M-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBD-50-M-00 fall under?
The RBD-50-M-00 is listed under Cable Leads & Connectors > Connectors > RF / Coaxial Connectors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RBD-50-M-00 when available in the RF / Coaxial Connectors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBD-50-M-00 you can contact the distributor directly for product support, shipping queries etc.
Is the RBD-50-M-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RBD-50-M-00 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for RBD-50-M-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBD-50-M-00 often in real-time on the comparison pages.
What if I can't find stock of RBD-50-M-00?
You can fill out our help required form which you can use to request a quote for RBD-50-M-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.