Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$68.73
Battery Voltage | 12V |
---|---|
Battery Technology | Lead Acid |
Battery Terminals | Quick Connect |
External Height | 94mm |
External Width | 64mm |
RoHS Compliant | Yes |
APC Replacement Battery Cartridge #2 | RS |
APC Replacement Battery, 7Ah, 12V | Distrelec |
Lead Acid Battery Cartridge, 12V | Newark Electronics |
In the E-world where businesses can't stop and downtime is measured in dollars, American Power Conversion (APC) provides protection against some of the leading causes of downtime, data loss and hardware damage: power problems and temperature. As a global leader in power availability solutions, APC sets the standard in its industry for quality, innovation and support. Its comprehensive power solutions, which are designed for both home and corporate environments, improve the manageability, availability and performance of sensitive electronic, network, communications and industrial equipment of all sizes. RBC2: For the APC BK250Ei, BK400EC, BK350Mi, BK400i, BK400EC, BK500Mi, BK500Ei, BP280iPNP, BP420iPNP, BP280SI, BP420Si, SUVS420i, SU420inet, SC420i models Please note: networking components such as switches, routers, UPS and wireless devices require that speeds & standards be consistent throughout the network to gain optimum performance. To avoid compatibility clashes or for advice, please contact us on solutions@ebuyer.com. | Ebuyer |
Where can I find additional details, specifications and documents for a RBC2?
Additional datasheets, footprints and schematics for RBC2 are listed on our Part Details page. You can also find images and similar parts to RBC2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RBC2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RBC2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RBC2 fall under?
The RBC2 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to RBC2 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RBC2 you can contact the distributor directly for product support, shipping queries etc.
Is the RBC2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RBC2 have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Newark Electronics and Ebuyer have stock available or on a lead time for RBC2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RBC2 often in real-time on the comparison pages.
What if I can't find stock of RBC2?
You can fill out our help required form which you can use to request a quote for RBC2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.